Sunon, Inc. Fan; DC; 12VDC; Vapo Bearing; Auto Restart; 2 wire; 60 x 60 x 15mm KDE1206PHV2.MS.A.GN

Description
Fan; DC; 12VDC; Vapo Bearing; Auto Restart; 2 wire; 60 x 60 x 15mm
Datasheet
Description
Fan; DC; 12VDC; Vapo Bearing; Auto Restart; 2 wire; 60 x 60 x 15mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan; DC; 12VDC; Vapo Bearing; Auto Restart; 2 wire; 60 x 60 x 15mm - 70225989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; DC; 12VDC; Vapo Bearing; Auto Restart; 2 wire; 60 x 60 x 15mm
70225989
Fan; DC; 12VDC; Vapo Bearing; Auto Restart; 2 wire; 60 x 60 x 15mm 70225989
Fan; DC; 12VDC; Vapo Bearing; Auto Restart; 2 wire; 60 x 60 x 15mm

Fan; DC; 12VDC; Vapo Bearing; Auto Restart; 2 wire; 60 x 60 x 15mm

Supplier's Site
Axial Fan, 60Mm, 12Vdc,18Cfm, 31Dba; Supply Voltage Vdc Sunon - 96M8178 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc,18Cfm, 31Dba; Supply Voltage Vdc Sunon
96M8178
Axial Fan, 60Mm, 12Vdc,18Cfm, 31Dba; Supply Voltage Vdc Sunon 96M8178
AXIAL FAN, 60MM, 12VDC,18CFM, 31dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:18CFM; Noise Rating:31dBA; Power Rating:-; Rated Speed:3800rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC,18CFM, 31dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:18CFM; Noise Rating:31dBA; Power Rating:-; Rated Speed:3800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - KDE1206PHV2.MS.A.GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
KDE1206PHV2.MS.A.GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) KDE1206PHV2.MS.A.GN
FAN AXIAL 60X15MM 12VDC

FAN AXIAL 60X15MM 12VDC

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 70225989 96M8178 KDE1206PHV2.MS.A.GN
Product Name Fan; DC; 12VDC; Vapo Bearing; Auto Restart; 2 wire; 60 x 60 x 15mm Axial Fan, 60Mm, 12Vdc,18Cfm, 31Dba; Supply Voltage Vdc Sunon Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 SCFM (30.6 m³/hr) 18 SCFM (30.6 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 31 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fans - 1118350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details