Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Vapo-Bearing™ 15.2 CFM (0.426m³/min) 2 Wire Leads
FAN AXIAL 50X10MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1356-ND | KDE1205PFVX.11.MS.A.GN |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 15.2 SCFM (25.84 m³/hr) | 15.2 SCFM (25.84 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | |
| Maximum Sound Level | 35 dbA | 35 dbA |
| Nominal Voltage | 12 volts | 12 volts |