Sunon, Inc. DC Brushless Fans (BLDC) KDE1205PFV1 11.MS.A.GN

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Vapo-Bearing™ 13.0 CFM (0.364m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Vapo-Bearing™ 13.0 CFM (0.364m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1354-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1354-ND
DC Brushless Fans (BLDC) 259-1354-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Vapo-Bearing™ 13.0 CFM (0.364m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Vapo-Bearing™ 13.0 CFM (0.364m³/min) 2 Wire Leads

Buy Now Datasheet
Fan, MagLev Motor Fan, 50x50x10mm, 12 VDC, 15 Max CFM, Vapo Bearing - 70225883 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, MagLev Motor Fan, 50x50x10mm, 12 VDC, 15 Max CFM, Vapo Bearing
70225883
Fan, MagLev Motor Fan, 50x50x10mm, 12 VDC, 15 Max CFM, Vapo Bearing 70225883
Fan, MagLev Motor Fan, 50x50x10mm, 12 VDC, 15 Max CFM, Vapo Bearing

Fan, MagLev Motor Fan, 50x50x10mm, 12 VDC, 15 Max CFM, Vapo Bearing

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - KDE1205PFV1 11.MS.A.GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
KDE1205PFV1 11.MS.A.GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) KDE1205PFV1 11.MS.A.GN
FAN AXIAL 50X10MM 12VDC WIRE

FAN AXIAL 50X10MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1354-ND 70225883 KDE1205PFV1 11.MS.A.GN
Product Name DC Brushless Fans (BLDC) Fan, MagLev Motor Fan, 50x50x10mm, 12 VDC, 15 Max CFM, Vapo Bearing Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 13 SCFM (22.1 m³/hr) 13 SCFM (22.1 m³/hr) 13 SCFM (22.1 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr) 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 30 dbA 30 dbA 30 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details