Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Vapo-Bearing™ 4.9 CFM (0.137m³/min) 2 Wire Leads
FAN AXIAL 40X10MM 12VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1398-ND | KDE1204PFV3 11.MS.B981.A.GN |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 4.9 SCFM (8.33 m³/hr) | 4.9 SCFM (8.33 m³/hr) |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | |
| Maximum Sound Level | 20 dbA | 20 dbA |
| Nominal Voltage | 12 volts | 12 volts |