Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 3.1 CFM (0.087m³/min) 2 Wire Leads
FAN AXIAL 25X10MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1014-ND | KDE1202PFB1-8(V) |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 3.1 SCFM (5.27 m³/hr) | 3.1 SCFM (5.27 m³/hr) |
| Maximum Static Pressure | 0.1900 in H2O (0.3550 Torr) | |
| Maximum Sound Level | 25 dbA | 25 dbA |
| Nominal Voltage | 12 volts | 12 volts |