Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 5.2 CFM (0.146m³/min) 2 Wire Leads
FAN AXIAL 35X10MM BALL 5VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1188-ND | KDE0535PFB2-8 (MS.OC) |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 5.2 SCFM (8.84 m³/hr) | 5.2 SCFM (8.84 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | |
| Maximum Sound Level | 21 dbA | 21 dbA |
| Nominal Voltage | 5 volts | 5 volts |