Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Vapo-Bearing™ 13.0 CFM (0.364m³/min) 2 Wire Leads
FAN AXIAL 50X15MM VAPO 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1346-ND | KDE0505PHV2.MS.A.GN |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 13 SCFM (22.1 m³/hr) | 13 SCFM (22.1 m³/hr) |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | |
| Maximum Sound Level | 29 dbA | 29 dbA |
| Nominal Voltage | 5 volts | 5 volts |