Sunon, Inc. DC Brushless Fans (BLDC) KDE0504PFV2.11.MS.A.GN

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1343-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1343-ND
DC Brushless Fans (BLDC) 259-1343-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - KDE0504PFV2.11.MS.A.GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
KDE0504PFV2.11.MS.A.GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) KDE0504PFV2.11.MS.A.GN
FAN AXIAL 40X10MM VAPO 5VDC WIRE

FAN AXIAL 40X10MM VAPO 5VDC WIRE

Supplier's Site
Fan, MagLev Motor Fan, 40x40x10mm, 5VDC, 8.5 MAX CFM, Vapo Bearing - 70225880 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, MagLev Motor Fan, 40x40x10mm, 5VDC, 8.5 MAX CFM, Vapo Bearing
70225880
Fan, MagLev Motor Fan, 40x40x10mm, 5VDC, 8.5 MAX CFM, Vapo Bearing 70225880
Fan, MagLev Motor Fan, 40x40x10mm, 5VDC, 8.5 MAX CFM, Vapo Bearing

Fan, MagLev Motor Fan, 40x40x10mm, 5VDC, 8.5 MAX CFM, Vapo Bearing

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1343-ND KDE0504PFV2.11.MS.A.GN 70225880
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan, MagLev Motor Fan, 40x40x10mm, 5VDC, 8.5 MAX CFM, Vapo Bearing
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1300 in H2O (0.2429 Torr) 0.1300 in H2O (0.2429 Torr)
Maximum Sound Level 27 dbA 27 dbA 27 dbA
Nominal Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Outdoor Filter Fan, 11.8 Cfm, 48 Vdc Rohs Compliant Stego - 70M7792 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details