Sunon, Inc. DC Brushless Fans (BLDC) KDE0504PFV1.11.MS.A.GN

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Vapo-Bearing™ 8.0 CFM (0.224m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Vapo-Bearing™ 8.0 CFM (0.224m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1342-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1342-ND
DC Brushless Fans (BLDC) 259-1342-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Vapo-Bearing™ 8.0 CFM (0.224m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Vapo-Bearing™ 8.0 CFM (0.224m³/min) 2 Wire Leads

Buy Now Datasheet
DC FAN, KD SERIES, 40X40X10 MM, VAPO BEARING - 70225953 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC FAN, KD SERIES, 40X40X10 MM, VAPO BEARING
70225953
DC FAN, KD SERIES, 40X40X10 MM, VAPO BEARING 70225953
DC FAN, KD SERIES, 40X40X10 MM, VAPO BEARING

DC FAN, KD SERIES, 40X40X10 MM, VAPO BEARING

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - KDE0504PFV1.11.MS.A.GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
KDE0504PFV1.11.MS.A.GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) KDE0504PFV1.11.MS.A.GN
FAN AXIAL 40X10MM VAPO 5VDC WIRE

FAN AXIAL 40X10MM VAPO 5VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1342-ND 70225953 KDE0504PFV1.11.MS.A.GN
Product Name DC Brushless Fans (BLDC) DC FAN, KD SERIES, 40X40X10 MM, VAPO BEARING Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr) 8 SCFM (13.6 m³/hr) 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr) 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 32 dbA 32 dbA 32 dbA
Nominal Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details