Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Ball 3.1 CFM (0.087m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-1012-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3.1 SCFM (5.27 m³/hr) |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) |
| Maximum Sound Level | 25.4 dbA |
| Nominal Voltage | 5 volts |