Fan Tubeaxial 5VDC Square - 20mm L x 20mm H Ball 0.860 CFM (0.024m³/min) 2 Wire Leads
FAN AXIAL 20X10MM BALL 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1011-ND | KDE0501PFB3-8(2).N.V |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 0.8600 SCFM (1.46 m³/hr) | 0.8600 SCFM (1.46 m³/hr) |
| Maximum Static Pressure | 0.0700 in H2O (0.1308 Torr) | |
| Maximum Sound Level | 20 dbA | 20 dbA |
| Nominal Voltage | 5 volts | 5 volts |