Fan Tubeaxial 5VDC Square - 20mm L x 20mm H Ball 1.5 CFM (0.042m³/min) 2 Wire Leads
FAN AXIAL 20X10MM BALL 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1125-ND | KDE0501PFB2-8.N(2)(V) |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1.5 SCFM (2.55 m³/hr) | 1.5 SCFM (2.55 m³/hr) |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | |
| Maximum Sound Level | 22 dbA | 22 dbA |
| Nominal Voltage | 5 volts | 5 volts |