AXIAL FAN, 60MM, 24VDC,18CFM, 31dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:18CFM; Noise Rating:31dBA; Power Rating:-; Rated Speed:3800rpm RoHS Compliant: Yes
DC Fans DC Axial Fan, 60x15mm, 24VDC
FAN AXIAL 60X15MM 24VDC
Fan, DC Brushless, 60 x 60 x 15mm, 24 VDC, 18 CFM, Vapo bearing
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 96M8202 | KD2406PHS2.GN | KD2406PHS2.GN | 70225877 |
| Product Name | Axial Fan, 60Mm, 24Vdc,18Cfm, 31Dba; Supply Voltage Vdc Sunon | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Fan, DC Brushless, 60 x 60 x 15mm, 24 VDC, 18 CFM, Vapo bearing |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 18 SCFM (30.6 m³/hr) | 18 SCFM (30.6 m³/hr) | ||
| Nominal Voltage | 24 volts | 24 volts | ||
| Blower/Fan Type | Axial Fan | |||
| Motor Type | DC | Brushless |