Sunon SAS Axial Fan, 50Mm, 24Vdc,13Cfm, 30Dba; Supply Voltage Vdc Sunon KD2405PHS2.GN

Description
AXIAL FAN, 50MM, 24VDC,13CFM, 30dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:13CFM; Noise Rating:29dBA; Power Rating:1.3W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 24VDC,13CFM, 30dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:13CFM; Noise Rating:29dBA; Power Rating:1.3W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 24Vdc,13Cfm, 30Dba; Supply Voltage Vdc Sunon - 96M8201 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc,13Cfm, 30Dba; Supply Voltage Vdc Sunon
96M8201
Axial Fan, 50Mm, 24Vdc,13Cfm, 30Dba; Supply Voltage Vdc Sunon 96M8201
AXIAL FAN, 50MM, 24VDC,13CFM, 30dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:13CFM; Noise Rating:29dBA; Power Rating:1.3W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC,13CFM, 30dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:13CFM; Noise Rating:29dBA; Power Rating:1.3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96M8201
Product Name Axial Fan, 50Mm, 24Vdc,13Cfm, 30Dba; Supply Voltage Vdc Sunon
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13 SCFM (22.1 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 148VK - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 248 SCFM (421 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DSAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 24 volts
View Details