Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 6.1 CFM (0.171m³/min) 2 Wire Leads
FAN AXIAL 45X10.5MM 12VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1196-ND | KD1245PFB3 H |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 6.1 SCFM (10.37 m³/hr) | 6.1 SCFM (10.37 m³/hr) |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | |
| Maximum Sound Level | 23 dbA | 23 dbA |
| Nominal Voltage | 12 volts | 12 volts |