FAN AXIAL 60X25.5MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | KD1206PTS2 H |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 18 SCFM (30.6 m³/hr) |
| Maximum Sound Level | 29 dbA |
| Nominal Voltage | 12 volts |