Sunon, Inc. DC Brushless Fans (BLDC) KD1204PFS2 H

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 4.9 CFM (0.137m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 4.9 CFM (0.137m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1208-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1208-ND
DC Brushless Fans (BLDC) 259-1208-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 4.9 CFM (0.137m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 4.9 CFM (0.137m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - KD1204PFS2 H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
KD1204PFS2 H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) KD1204PFS2 H
FAN AXIAL 40X10.5MM 12VDC WIRE

FAN AXIAL 40X10.5MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1208-ND KD1204PFS2 H
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.9 SCFM (8.33 m³/hr) 4.9 SCFM (8.33 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 25 dbA 25 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.63 Watt (W) Power Brushless DC Axial Fan - D6025L48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
Type 7F.20 - Filter Fan - 7F2090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details