Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Vapo-Bearing™ 28.4 CFM (0.795m³/min) 2 Wire Leads
Sunon HA92251V4-1000U-A99 Axial Fan
FAN AXIAL 92X25MM 12VDC WIRE
DC Fans DC Fan, 92x25mm, 12VDC, 28.4CFM, 0.54W, 17.7dBA, 1700RPM, 0.05inch H2O, Vapo Bearing, MagLev Motor, Super Silence Series
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | HA92251V4-1000U-A99-ND | 2025385 | HA92251V4-1000U-A99 | HA92251V4-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 28.4 SCFM (48.27 m³/hr) | 28.4 SCFM (48.27 m³/hr) | 28.4 SCFM (48.27 m³/hr) | |
| Maximum Static Pressure | 0.0500 in H2O (0.0934 Torr) | |||
| Maximum Sound Level | 17.7 dbA | 17.7 dbA | 17.7 dbA | |
| Nominal Voltage | 12 volts | 12 volts |