HA80251V4-000U-A99 -- FANS, THERMAL MANAGEMENT - FANS - DC BRUSHLESS FANS (BLDC)
Sunon, Inc.
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
HA80251V4-000U-A99
Description
FAN 12VDC 80X80X25MM
-
Acme Chip Technology Co., Limited
Description
FAN 12VDC 80X80X25MM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
HA80251V4-000U-A99 |
|
Product Name
|
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
|
Motor Type
|
Brushless
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.82 SCFM (3.1 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details