HA60151V3-E01U-F99 -- FANS, THERMAL MANAGEMENT - FANS - DC BRUSHLESS FANS (BLDC)
Sunon, Inc.
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
HA60151V3-E01U-F99
Description
FAN 60X15MM 12VDC
-
Acme Chip Technology Co., Limited
Description
FAN 60X15MM 12VDC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
HA60151V3-E01U-F99 |
|
Product Name
|
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
|
Motor Type
|
Brushless
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.6 SCFM (45.21 m³/hr)
Nominal Voltage
12 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details