Sunon HA40201V4-1000U-A99 Axial Fan
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Vapo-Bearing™ 5.5 CFM (0.154m³/min) 2 Wire Leads
FAN AXIAL 40X20MM 12VDC WIRE
DC Fans DC Fan, 40x20mm, 12VDC, 5.5CFM, 0.38W, 12.3dBA, 4500RPM, 0.1inch H2O, Vapo Bearing, MagLev Motor, Super Silence Series
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2025379 | 259-1791-ND | HA40201V4-1000U-A99 | HA40201V4-1000U-A99 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 5.5 SCFM (9.35 m³/hr) | 5.5 SCFM (9.35 m³/hr) | 5.5 SCFM (9.35 m³/hr) | |
| Maximum Sound Level | 12.3 dbA | 12.3 dbA | 12.3 dbA | |
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless |