Sunon, Inc. DC Brushless Fans (BLDC) GM0503PFV2-8.GN

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1330-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1330-ND
DC Brushless Fans (BLDC) 259-1330-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - GM0503PFV2-8.GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
GM0503PFV2-8.GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) GM0503PFV2-8.GN
FAN AXIAL 30X10MM VAPO 5VDC WIRE

FAN AXIAL 30X10MM VAPO 5VDC WIRE

Supplier's Site
Fan; 30 X 30 X 10 mm; 5 VDC; 4.6 CFM; 20 dBA; Leadwires; Vapo Bearing - 70225908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 30 X 30 X 10 mm; 5 VDC; 4.6 CFM; 20 dBA; Leadwires; Vapo Bearing
70225908
Fan; 30 X 30 X 10 mm; 5 VDC; 4.6 CFM; 20 dBA; Leadwires; Vapo Bearing 70225908
Features: Sunon Patented MagLev (Magnetic Levitation) Design Vapo Bearing High PQ Performance Low Power Consumption Low Acoustic Noise Level High-Temperature Endurance Longer Life Span

Features:

  • Sunon Patented MagLev (Magnetic Levitation) Design
  • Vapo Bearing
  • High PQ Performance
  • Low Power Consumption
  • Low Acoustic Noise Level
  • High-Temperature Endurance
  • Longer Life Span
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1330-ND GM0503PFV2-8.GN 70225908
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; 30 X 30 X 10 mm; 5 VDC; 4.6 CFM; 20 dBA; Leadwires; Vapo Bearing
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.6 SCFM (7.82 m³/hr) 4.6 SCFM (7.82 m³/hr) 4.6 SCFM (7.82 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr) 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 20 dbA 20 dbA 20 dbA
Nominal Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125XR5 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (191 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFF60000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Light Strip, Led, 100-240Vac, Magnet; Power Rating Stego - 01X0589 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Power 5 watts
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details