GM0502PEV1-8N.GN -- FAN, MAGLEV, 25X25X6MM, DC BRUSHLESS, 5VDC, 3.0 CFM, VAPO BEARING
Sunon, Inc.
Fan, MagLev, 25x25x6mm, DC Brushless, 5VDC, 3.0 CFM, Vapo Bearing
GM0502PEV1-8N.GN
Description
Features:
Sunon Patented MagLev (Magnetic Levitation) Design
Vapo Bearing
High PQ Performance
Low Power Consumption
Low Acoustic Noise Level
High-Temperature Endurance
Longer Life Span
Description
Features:
Sunon Patented MagLev (Magnetic Levitation) Design
Vapo Bearing
High PQ Performance
Low Power Consumption
Low Acoustic Noise Level
High-Temperature Endurance
Longer Life Span
Suppliers
Fan, MagLev, 25x25x6mm, DC Brushless, 5VDC, 3.0 CFM, Vapo Bearing
70225898
Features:
Sunon Patented MagLev (Magnetic Levitation) Design
Vapo Bearing
High PQ Performance
Low Power Consumption
Low Acoustic Noise Level
High-Temperature Endurance
Longer Life Span
Features:
- Sunon Patented MagLev (Magnetic Levitation) Design
- Vapo Bearing
- High PQ Performance
- Low Power Consumption
- Low Acoustic Noise Level
- High-Temperature Endurance
- Longer Life Span
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
70225898 |
|
Product Name
|
Fan, MagLev, 25x25x6mm, DC Brushless, 5VDC, 3.0 CFM, Vapo Bearing |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
3 SCFM (5.1 m³/hr)
|
|
Maximum Static Pressure
|
0.2200 in H2O (0.4110 Torr)
|
|
Maximum Sound Level
|
31 dbA
|
|
Nominal Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
113 SCFM (192 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details