Fan Tubeaxial 5VDC Square - 20mm L x 20mm H Vapo-Bearing™ 1.3 CFM (0.036m³/min) 2 Wire Leads
AXIAL FAN, 20MM, 5VDC,1.3CFM, 21dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.3CFM; Noise Rating:21dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes
FAN AXIAL 20X8MM VAPO 5VDC WIRE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1320-ND | 96M8140 | GM0501PDV2-8.GN |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 20Mm, 5Vdc,1.3Cfm, 21Dba; Supply Voltage Vdc Sunon | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1.3 SCFM (2.21 m³/hr) | 1.3 SCFM (2.21 m³/hr) | 1.3 SCFM (2.21 m³/hr) |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | ||
| Maximum Sound Level | 21 dbA | 21 dbA | |
| Nominal Voltage | 5 volts | 5 volts | 5 volts |