24VDC FAN 92X38MM TACH/PWM GR487
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-GF92382BX-1000U-SDP-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 173 SCFM (294 m³/hr) |
| Maximum Static Pressure | 1.73 in H2O (3.23 Torr) |
| Maximum Sound Level | 66.8 dbA |
| Nominal Voltage | 24 volts |