DC Fans DC Fan, 92x25mm, 12VDC, 70CFM, 3.6W, 45dBA, 4200RPM, 0.3inch H2O, 2Ball, Auto Restart, IP56 with Tach/PWM
FAN AXIAL 92X25MM 12VDC WIRE
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | GF92251B2-000U-SC9 | GF92251B2-000U-SC9 |
| Product Name | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 70 SCFM (119 m³/hr) | |
| Maximum Sound Level | 45 dbA | |
| Nominal Voltage | 12 volts |