Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 75.0 CFM (2.10m³/min) 4 Wire Leads
DC Fans DC Fan, 92x25mm, 12VDC, 75CFM, 4.72W, 47dBA, 4500RPM, 0.35inch H2O, 2Ball, Auto Restart, IP56 with Tach/PWM
FAN AXIAL 92X25MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1718-ND | GF92251B1-000U-SC9 | GF92251B1-000U-SC9 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) | ||
| Maximum Sound Level | 47 dbA | 47 dbA | |
| Nominal Voltage | 12 volts | 12 volts |