Sunon, Inc.
DC Brushless Fans (BLDC)
GF60252B3-1000U-ADP
Description
FAN 60X25MM 24VDC GR487
Request a Quote
Email Supplier
Datasheet
Description
FAN 60X25MM 24VDC GR487
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-GF60252B3-1000U-ADP-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
26.9 SCFM (45.72 m³/hr)
|
|
Maximum Static Pressure
|
0.4200 in H2O (0.7847 Torr)
|
|
Maximum Sound Level
|
38 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6400 SCFM (10878 m³/hr)
Maximum Sound Level
94 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1130 SCFM (1920 m³/hr)
Blower/Fan Type
Axial Fan
View Details