Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 60.0 CFM (1.68m³/min) 2 Wire Leads
FAN AXIAL 80X25MM 24VDC WIRE
DC Fans DC Fan, 80x25mm, 24VDC, 60CFM, 4.8W, 47.5dBA, 4800RPM, 0.41inch H2O, 2Ball Bearing, Auto Restart, IP68
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1732-ND | GE80252B1-000U-AE9 | GE80252B1-000U-AE9 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 60 SCFM (102 m³/hr) | 60 SCFM (102 m³/hr) | |
| Maximum Static Pressure | 0.4100 in H2O (0.7660 Torr) | ||
| Maximum Sound Level | 47.5 dbA | 47.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |