Sunon, Inc. Dc Blower, 60X60X15Mm, 12V; Blower Type Sunon GB1206PHV1-AY.GN

Description
DC BLOWER, 60X60X15MM, 12V; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:5.2CFM; Air Flow - m3/min:0.15m³/min; Noise Rating:40.5dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes
Datasheet
Description
DC BLOWER, 60X60X15MM, 12V; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:5.2CFM; Air Flow - m3/min:0.15m³/min; Noise Rating:40.5dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower, 60X60X15Mm, 12V; Blower Type Sunon - 96M8139 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 60X60X15Mm, 12V; Blower Type Sunon
96M8139
Dc Blower, 60X60X15Mm, 12V; Blower Type Sunon 96M8139
DC BLOWER, 60X60X15MM, 12V; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:5.2CFM; Air Flow - m3/min:0.15m³/min; Noise Rating:40.5dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes

DC BLOWER, 60X60X15MM, 12V; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:5.2CFM; Air Flow - m3/min:0.15m³/min; Noise Rating:40.5dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 96M8139
Product Name Dc Blower, 60X60X15Mm, 12V; Blower Type Sunon
Air Flow Rate 5 SCFM (8.84 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details
Backward Curved Fan - N63-22557 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Wind and Solar Power
View Details