Sunon, Inc. DC Brushless Fans (BLDC) GB1205PKV3-8AY

Description
Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H Vapo-Bearing™ 4.8 CFM (0.134m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H Vapo-Bearing™ 4.8 CFM (0.134m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1294-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1294-ND
DC Brushless Fans (BLDC) 259-1294-ND
Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H Vapo-Bearing™ 4.8 CFM (0.134m³/min) 2 Wire Leads

Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H Vapo-Bearing™ 4.8 CFM (0.134m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - GB1205PKV3-8AY - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
GB1205PKV3-8AY
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) GB1205PKV3-8AY
FAN BLOWER 50X20MM 12VDC WIRE

FAN BLOWER 50X20MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1294-ND GB1205PKV3-8AY
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.8 SCFM (8.16 m³/hr) 4.8 SCFM (8.16 m³/hr)
Maximum Static Pressure 0.4600 in H2O (0.8594 Torr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details