Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H Vapo-Bearing™ 4.8 CFM (0.134m³/min) 2 Wire Leads
FAN BLOWER 50X20MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1318-ND | GB1205PKV3-8AY.GN |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 4.8 SCFM (8.16 m³/hr) | 4.8 SCFM (8.16 m³/hr) |
| Maximum Static Pressure | 0.4600 in H2O (0.8594 Torr) | |
| Maximum Sound Level | 30 dbA | 30 dbA |
| Nominal Voltage | 12 volts | 12 volts |