Sunon, Inc. FAN; BLOWER; DC; 12V; 5.7CFM; 0.124A; 1.5W; 5200RPM; VAPOBEARING; 50X50X20MM GB1205PKV1-8AY.GN

Description
FAN; BLOWER; DC; 12V; 5.7CFM; 0.124A; 1.5W; 5200RPM; VAPOBEARING; 50X50X20MM
Datasheet
Description
FAN; BLOWER; DC; 12V; 5.7CFM; 0.124A; 1.5W; 5200RPM; VAPOBEARING; 50X50X20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN; BLOWER; DC; 12V; 5.7CFM; 0.124A; 1.5W; 5200RPM; VAPOBEARING; 50X50X20MM - 70225920 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN; BLOWER; DC; 12V; 5.7CFM; 0.124A; 1.5W; 5200RPM; VAPOBEARING; 50X50X20MM
70225920
FAN; BLOWER; DC; 12V; 5.7CFM; 0.124A; 1.5W; 5200RPM; VAPOBEARING; 50X50X20MM 70225920
FAN; BLOWER; DC; 12V; 5.7CFM; 0.124A; 1.5W; 5200RPM; VAPOBEARING; 50X50X20MM

FAN; BLOWER; DC; 12V; 5.7CFM; 0.124A; 1.5W; 5200RPM; VAPOBEARING; 50X50X20MM

Supplier's Site
Blowers DC Blower, 50x20mm, 12VDC, 5.7CFM, 1.5W, 35dBA, 5200RPM, 0.66inch H2O, Vapo Bearing, MagLev Motor, Auto Restart

Blowers DC Blower, 50x20mm, 12VDC, 5.7CFM, 1.5W, 35dBA, 5200RPM, 0.66inch H2O, Vapo Bearing, MagLev Motor, Auto Restart

Buy Now Datasheet
Dc Blower, 50 X 20Mm, 12V; Blower Type Sunon - 96M8138 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 50 X 20Mm, 12V; Blower Type Sunon
96M8138
Dc Blower, 50 X 20Mm, 12V; Blower Type Sunon 96M8138
DC BLOWER, 50 X 20MM, 12V; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:20mm; Air Flow - CFM:5.7CFM; Air Flow - m3/min:0.16m³/min; Noise Rating:35dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes

DC BLOWER, 50 X 20MM, 12V; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:20mm; Air Flow - CFM:5.7CFM; Air Flow - m3/min:0.16m³/min; Noise Rating:35dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 70225920 GB1205PKV1-8AY.GN 96M8138
Product Name FAN; BLOWER; DC; 12V; 5.7CFM; 0.124A; 1.5W; 5200RPM; VAPOBEARING; 50X50X20MM Blowers Dc Blower, 50 X 20Mm, 12V; Blower Type Sunon
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.9 inch (124 mm)
Air Flow Rate 33 SCFM (56 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details