Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H Vapo-Bearing™ 3.0 CFM (0.084m³/min) 2 Wire Leads
FAN BLOWER 50X15MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1315-ND | GB1205PHV2-8AY.GN |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 3 SCFM (5.1 m³/hr) | 3 SCFM (5.1 m³/hr) |
| Maximum Static Pressure | 0.4000 in H2O (0.7473 Torr) | |
| Maximum Sound Level | 33.4 dbA | 33.4 dbA |
| Nominal Voltage | 12 volts | 12 volts |