24DC FAN 120X38MM PWM/TACH
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-EFC0382B2-1000U-S9H-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 116 SCFM (197 m³/hr) |
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) |
| Maximum Sound Level | 43.2 dbA |
| Nominal Voltage | 24 volts |