FAN 92X25MM 24VDC
DC Fans DC Fan, 92x25mm, 24VDC, 2Ball, 2017Q4-MP
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-EF92252B2-1000U-A99-ND | EF92252B2-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 45 SCFM (76.49 m³/hr) | |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | |
| Maximum Sound Level | 32 dbA | |
| Nominal Voltage | 24 volts |