Sunon, Inc. Axial Fans EF92252B1-1000U-A99

Description
Sunon EF92252B1-1000U-A99 DC Axial Fans
Request a Quote Datasheet
Description
Sunon EF92252B1-1000U-A99 DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 624644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
624644
Axial Fans 624644
Sunon EF92252B1-1000U-A99 DC Axial Fans

Sunon EF92252B1-1000U-A99 DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 259-EF92252B1-1000U-A99-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-EF92252B1-1000U-A99-ND
DC Brushless Fans (BLDC) 259-EF92252B1-1000U-A99-ND
FAN 92X25MM 24VDC

FAN 92X25MM 24VDC

Buy Now Datasheet
DC Fans DC Fan, 92x25mm, 24VDC, 2Ball, 2017Q4-MP

DC Fans DC Fan, 92x25mm, 24VDC, 2Ball, 2017Q4-MP

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 624644 259-EF92252B1-1000U-A99-ND EF92252B1-1000U-A99
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.5 SCFM (87.54 m³/hr) 51.5 SCFM (87.54 m³/hr)
Nominal Voltage 27.6 volts 24 volts
Running Current 0.0730 amps 0.0630 amps
Nominal Power 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 260 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 10.20 inch (259 mm)
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details