Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 41.0 CFM (1.15m³/min) 2 Wire Leads
DC Fans DC Fan, 80x25mm, 12VDC, 2Ball, 2017Q3-MP
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-EF80251B1-1000U-A99-ND | EF80251B1-1000U-A99 | EF80251B1-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 41 SCFM (69.69 m³/hr) | 41 SCFM (69.69 m³/hr) | |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | ||
| Maximum Sound Level | 33 dbA | 33 dbA | |
| Nominal Voltage | 12 volts | 12 volts |