Fan Tubeaxial 5VDC Round - 30.2mm Dia Sleeve 3.0 CFM (0.084m³/min) 2 Wire Leads
LED FAN ROHS COMPLIANT: YES
DC Fans LED Fan, 30x8mm, 3.3-5VAC, 1.8/3.0CFM, 0.20/0.40W, 3.1/17.0dBA, 4300/7000RPM, 0.03/0.08inch H2O, Sleeve Bearing, MR16 Application
FAN AXIAL 30.2X8MM 5VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1582-ND | 34AH9230 | EF30080S2-E00U-A99 | EF30080S2-E00U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Led Fan Rohs Compliant Sunon | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 3 SCFM (5.1 m³/hr) | 3 SCFM (5.1 m³/hr) | ||
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | |||
| Maximum Sound Level | 17 dbA | 17 dbA | ||
| Nominal Voltage | 5 volts | 5 volts |