Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
Win Source Part Number: 1109451-EEC0381B3-00
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: EEC
Features: Auto Restart
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 1
Voltage - Rated: 12VDC
Power (Watts): 2.9 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.472 lb (214.1 g)
Voltage Range: 6 ~ 13.8VDC
Width: 38.00mm
Air Flow: 93.0 CFM (2.60m³/min)
Static Pressure: 0.180 in H2O (44.8 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 37.0dB(A)
RPM: 2100 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 120mm L x 120mm H
Alternative Parts (Cross-Reference): EEC0381B3000UA99;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.241A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Sunon Fans
Other Names: 259-1499,EEC0381B300
Base Product Number: EEC0381B3
Approval Agency: CE, CUR, TUV, UL
FAN AXIAL 120X38MM 12VDC WIRE
DC Fans DC Fan, 120x38mm, 12VDC, 93CFM, 2.9W, 37dBA, 2100RPM, 0.18inch H2O, 2Ball Bearing, Auto Restart
FAN AXIAL 120X38MM 12VDC WIRE
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1499-ND | 1109451-EEC0381B3-000U-A99 | EEC0381B3-000U-A99 | EEC0381B3-000U-A99 | EEC0381B3-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 93 SCFM (158 m³/hr) | 93 SCFM (158 m³/hr) | 93 SCFM (158 m³/hr) | ||
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | ||||
| Maximum Sound Level | 37 dbA | 37 dbA | 37 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts |