Sunon, Inc. Axial Fans EEC0252B2-000U-A99

Description
Sunon EEC0252B2-000U-A99 Axial Fan
Request a Quote Datasheet
Description
Sunon EEC0252B2-000U-A99 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7588263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7588263
Axial Fans 7588263
Sunon EEC0252B2-000U-A99 Axial Fan

Sunon EEC0252B2-000U-A99 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 259-1483-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1483-ND
DC Brushless Fans (BLDC) 259-1483-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - EEC0252B2-000U-A99 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
EEC0252B2-000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EEC0252B2-000U-A99
FAN AXIAL 120X25MM 24VDC WIRE

FAN AXIAL 120X25MM 24VDC WIRE

Supplier's Site
DC Fans DC Fan, 120x25mm, 24VDC, 93CFM, 3.5W, 40.5dBA, 2700RPM, 0.22inch H2O, 2Ball Bearing, Auto Restart

DC Fans DC Fan, 120x25mm, 24VDC, 93CFM, 3.5W, 40.5dBA, 2700RPM, 0.22inch H2O, 2Ball Bearing, Auto Restart

Buy Now Datasheet
DC Brushless Fans (BLDC) - EEC0252B2-000U-A99 - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
EEC0252B2-000U-A99
DC Brushless Fans (BLDC) EEC0252B2-000U-A99
FAN AXIAL 120X25MM 24VDC WIRE

FAN AXIAL 120X25MM 24VDC WIRE

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 7588263 259-1483-ND EEC0252B2-000U-A99 EEC0252B2-000U-A99 EEC0252B2-000U-A99
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.01 SCFM (158 m³/hr) 93 SCFM (158 m³/hr) 93 SCFM (158 m³/hr) 93 SCFM (158 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tubeaxial
Motor Type DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details