Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 75.0 CFM (2.10m³/min) 2 Wire Leads
FAN AXIAL 120X25MM 12VDC WIRE
DC Fans DC Fan, 120x25mm, 12VDC, 75CFM, 1.9W, 34dBA, 2200RPM, 0.16inch H2O, 2Ball Bearing, Auto Restart
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1481-ND | EEC0251B3-000U-A99 | EEC0251B3-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | ||
| Maximum Sound Level | 34 dbA | 34 dbA | |
| Nominal Voltage | 12 volts | 12 volts |