Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sleeve 51.5 CFM (1.44m³/min) 2 Wire Leads
DC Fans DC Fan, 92x25mm, 24VDC, 51.5CFM, 2.1W, 34dBA, 3000RPM, 0.15inch H2O, Sleeve, Auto Restart
FAN AXIAL 92X25MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | EE92252S1-000U-A99-ND | EE92252S1-000U-A99 | EE92252S1-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 51.5 SCFM (87.54 m³/hr) | 51.5 SCFM (87.54 m³/hr) | |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | ||
| Maximum Sound Level | 34 dbA | 34 dbA | |
| Nominal Voltage | 24 volts | 24 volts |