Sunon SAS Dc Fan, Ball, 92Mm, 2700Rpm, 12V, 0.135A; Supply Voltage Vdc Sunon EE92251B2-0000-A99

Description
DC FAN, BALL, 92MM, 2700RPM, 12V, 0.135A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.032CFM; Noise Rating:32dBA; Power Rating:1.6W RoHS Compliant: Yes
Datasheet
Description
DC FAN, BALL, 92MM, 2700RPM, 12V, 0.135A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.032CFM; Noise Rating:32dBA; Power Rating:1.6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Fan, Ball, 92Mm, 2700Rpm, 12V, 0.135A; Supply Voltage Vdc Sunon - 58T4656 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 92Mm, 2700Rpm, 12V, 0.135A; Supply Voltage Vdc Sunon
58T4656
Dc Fan, Ball, 92Mm, 2700Rpm, 12V, 0.135A; Supply Voltage Vdc Sunon 58T4656
DC FAN, BALL, 92MM, 2700RPM, 12V, 0.135A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.032CFM; Noise Rating:32dBA; Power Rating:1.6W RoHS Compliant: Yes

DC FAN, BALL, 92MM, 2700RPM, 12V, 0.135A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.032CFM; Noise Rating:32dBA; Power Rating:1.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58T4656
Product Name Dc Fan, Ball, 92Mm, 2700Rpm, 12V, 0.135A; Supply Voltage Vdc Sunon
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.03 SCFM (76.54 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
60x60x20mm, 5 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers