Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sleeve 41.0 CFM (1.15m³/min) 2 Wire Leads
FAN AXIAL 80X25MM 24VDC WIRE
Features:
DC Fans DC Fan, 80x25mm, 24VDC, 41CFM, 1.8W, 33dBA, 3200RPM, 0.18inch H2O, Sleeve, Auto Restart
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1883-ND | EE80252S1-000U-A99 | 70226005 | EE80252S1-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN;DC;24V;41CFM;1.8W;3200RPM;33DBA;SLEEVE BEARING;HIGH SPEED;AUTORESTART;80X25 | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 41 SCFM (69.69 m³/hr) | 41 SCFM (69.69 m³/hr) | 41 SCFM (69.69 m³/hr) | |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | 0.1800 in H2O (0.3363 Torr) | ||
| Maximum Sound Level | 33 dbA | 33 dbA | 33 dbA | |
| Nominal Voltage | 24 volts | 24 volts | 24 volts |