FAN AXIAL 80X25MM 24VDC WIRE
DC Fans DC Fan, 80x25mm, 24VDC, 45CFM, 1.9W, 38dBA, 3600RPM, 0.23inch H2O, 2Ball Bearing, Auto Restart
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | EE80252BX-000U-A99 | EE80252BX-000U-A99 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Maximum Air Flow | 45 SCFM (76.49 m³/hr) | |
| Maximum Sound Level | 38 dbA | |
| Nominal Voltage | 24 volts |