Sunon, Inc. DC Brushless Fans (BLDC) EE80251S1-000U-A99

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sleeve 41.0 CFM (1.15m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sleeve 41.0 CFM (1.15m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1461-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1461-ND
DC Brushless Fans (BLDC) 259-1461-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sleeve 41.0 CFM (1.15m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sleeve 41.0 CFM (1.15m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans - EE80251S1-000U-A99 - 773669-EE80251S1-000U-A99 - Win Source Electronics
Laguna Hills, CA, United States
DC Fans - EE80251S1-000U-A99
773669-EE80251S1-000U-A99
DC Fans - EE80251S1-000U-A99 773669-EE80251S1-000U-A99
Manufacturer: Sunon Fans Win Source Part Number: 773669-EE80251S1-000 U-A99 Series: DR MagLev Operating Temperature Range: 14 ~ 158°F (-10 ~ 70°C) Features: Auto Restart Termination: 2 Wire Leads Current Rating: 0.145A Approvals: CE, CUR, TUV, UL Power (Watts): 1.70W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.165 lb (74.84g) Family Name: EE Voltage Range: 4.5 ~ 13.8VDC Width: 25.00mm Air Flow: 41.0 CFM (1.15m3/min) Static Pressure: 0.180 in H2O (44.8 Pa) Bearing Type: Sleeve Fan Type: Tubeaxial Noise: 33 dB(A) RPM: 3200 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Categories: Fans, Thermal Management Dimension: Square - 80mm L x 80mm H Voltage Rating DC: 12VDC Alternative Parts (Cross-Reference): FAD1-08025CBHW12; FAD1-08025CHKW12; 9WL0812P4H001; 109R0812F401; Introduction Date: May 26, 2013 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Sunon Fans
Win Source Part Number: 773669-EE80251S1-000U-A99
Series: DR MagLev
Operating Temperature Range: 14 ~ 158°F (-10 ~ 70°C)
Features: Auto Restart
Termination: 2 Wire Leads
Current Rating: 0.145A
Approvals: CE, CUR, TUV, UL
Power (Watts): 1.70W
Lifetime @ Temp.: 50000 Hrs @ 40°C
Weight: 0.165 lb (74.84g)
Family Name: EE
Voltage Range: 4.5 ~ 13.8VDC
Width: 25.00mm
Air Flow: 41.0 CFM (1.15m3/min)
Static Pressure: 0.180 in H2O (44.8 Pa)
Bearing Type: Sleeve
Fan Type: Tubeaxial
Noise: 33 dB(A)
RPM: 3200 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Categories: Fans, Thermal Management
Dimension: Square - 80mm L x 80mm H
Voltage Rating DC: 12VDC
Alternative Parts (Cross-Reference): FAD1-08025CBHW12; FAD1-08025CHKW12; 9WL0812P4H001; 109R0812F401;
Introduction Date: May 26, 2013
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - EE80251S1-000U-A99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
EE80251S1-000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EE80251S1-000U-A99
FAN AXIAL 80X25MM 12VDC WIRE

FAN AXIAL 80X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1461-ND 773669-EE80251S1-000U-A99 EE80251S1-000U-A99
Product Name DC Brushless Fans (BLDC) DC Fans - EE80251S1-000U-A99 Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 41 SCFM (69.69 m³/hr) 41 SCFM (69.69 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 33 dbA 33 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details
Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details