Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 23.5 CFM (0.658m³/min) 2 Wire Leads
FAN AXIAL 60X25MM 24VDC WIRE
DC Fans DC Fan, 60x25mm, 24VDC, 23.5CFM, 1.68W, 34.5dBA, 4500RPM, 0.21inch H2O, 2Ball Bearing, Auto Restart
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1692-ND | EE60252B1-000U-A99 | EE60252B1-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 23.5 SCFM (39.94 m³/hr) | 23.5 SCFM (39.94 m³/hr) | |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) | ||
| Maximum Sound Level | 34.5 dbA | 34.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |