Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sleeve 16.0 CFM (0.448m³/min) 2 Wire Leads
Sunon EE60251S3-1000U-999 Axial Fan
DC Fans DC Fan, 60x25mm, 12VDC, 16CFM, 0.72/0.83W, 16.7dBA, 3100RPM, 0.1inch H2O, Sleeve Bearing
FAN AXIAL 60X25MM 12VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-EE60251S3-1000U-999-ND | 2025372 | EE60251S3-1000U-999 | EE60251S3-1000U-999 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 16 SCFM (27.2 m³/hr) | 16 SCFM (27.2 m³/hr) | 16 SCFM (27.2 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | |||
| Maximum Sound Level | 16.7 dbA | 16.7 dbA | 16.7 dbA | |
| Nominal Voltage | 12 volts | 12 volts |