Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Sleeve 11.0 CFM (0.308m³/min) 2 Wire Leads
DC FAN 50X10 12VDC SLEEVE
FAN AXIAL 50X10MM 12VDC WIRE
DC Fans DC Fan, 50x10mm, 12VDC, Sleeve Bearing, 201706-MP
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | EE50101S2-1000U-999-ND | EE50101S2-1000U-999 | EE50101S2-1000U-999 | EE50101S2-1000U-999 |
| Product Name | DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 11 SCFM (18.7 m³/hr) | 11 SCFM (18.7 m³/hr) | 11 SCFM (18.7 m³/hr) | |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) | |||
| Maximum Sound Level | 25.6 dbA | 25.6 dbA | 25.6 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |